multicomp PRO Spring Probe, Concave, 3A, 38.3Mm, 250G; Connector Type Multicomp P100-A-250-G

Description
SPRING PROBE, CONCAVE, 3A, 38.3MM, 250G; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:38.3mm; Spring Force Initial:250g; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE, CONCAVE, 3A, 38.3MM, 250G; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:38.3mm; Spring Force Initial:250g; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe, Concave, 3A, 38.3Mm, 250G; Connector Type Multicomp - 96M8320 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe, Concave, 3A, 38.3Mm, 250G; Connector Type Multicomp
96M8320
Spring Probe, Concave, 3A, 38.3Mm, 250G; Connector Type Multicomp 96M8320
SPRING PROBE, CONCAVE, 3A, 38.3MM, 250G; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:38.3mm; Spring Force Initial:250g; Spring Force Working Travel:- RoHS Compliant: Yes

SPRING PROBE, CONCAVE, 3A, 38.3MM, 250G; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:Concave; Current Rating:3A; Overall Length:38.3mm; Spring Force Initial:250g; Spring Force Working Travel:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96M8320
Product Name Spring Probe, Concave, 3A, 38.3Mm, 250G; Connector Type Multicomp
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details