multicomp PRO Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Multicomp OSR-16/25

Description
TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:-; Stud Size - Imperial:10" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:-; Stud Size - Imperial:10" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Multicomp - 02AC5204 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Multicomp
02AC5204
Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Multicomp 02AC5204
TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:-; Stud Size - Imperial:10" RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 18AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Red; Insulator Material:-; Stud Size - Imperial:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AC5204
Product Name Terminal, Ring Tongue, #10, 18Awg, Red; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details