multicomp PRO Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Multicomp OSR-14/25

Description
TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Cross-Linke d Ionic Polymer RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Cross-Linke d Ionic Polymer RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Multicomp - 02AC5203 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Multicomp
02AC5203
Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Multicomp 02AC5203
TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Cross-Linke d Ionic Polymer RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 14AWG, BLU; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Cross-Linked Ionic Polymer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AC5203
Product Name Terminal, Ring Tongue, #10, 14Awg, Blu; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers