multicomp PRO Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Multicomp OSR-10/25

Description
TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:-; Stud Size - Imperial:10" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:-; Stud Size - Imperial:10" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Multicomp - 02AC5202 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Multicomp
02AC5202
Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Multicomp 02AC5202
TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:-; Stud Size - Imperial:10" RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 10AWG, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Yellow; Insulator Material:-; Stud Size - Imperial:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AC5202
Product Name Terminal, Ring Tongue, #10, 10Awg, Yel; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Red - 1321G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details