multicomp PRO Led 3Mm Round Inf Red 940Nm; Viewing Angle Multicomp Pro OFL-3102

Description
LED 3MM ROUND INF RED 940NM; Viewing Angle:30°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes
Datasheet
Description
LED 3MM ROUND INF RED 940NM; Viewing Angle:30°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led 3Mm Round Inf Red 940Nm; Viewing Angle Multicomp Pro - 15R2143 - Newark, An Avnet Company
Chicago, IL, United States
Led 3Mm Round Inf Red 940Nm; Viewing Angle Multicomp Pro
15R2143
Led 3Mm Round Inf Red 940Nm; Viewing Angle Multicomp Pro 15R2143
LED 3MM ROUND INF RED 940NM; Viewing Angle:30°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes

LED 3MM ROUND INF RED 940NM; Viewing Angle:30°; Diode Case Style:T-1 (3mm); Forward Current If(AV):20mA; Forward Voltage VF Max:1.5V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 15R2143
Product Name Led 3Mm Round Inf Red 940Nm; Viewing Angle Multicomp Pro
VF 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6513FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
Specs
Diode Applications Rectifier
VF 1.35 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG804S06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details