multicomp PRO Keyswitch, Spst, 2Pos, Mom, Rdm; Switch Operation Multicomp Pro NS106-M

Description
KEYSWITCH, SPST, 2POS, MOM, RDM; Switch Operation:Off-(On); Contact Configuration:SPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, SPST, 2POS, MOM, RDM; Switch Operation:Off-(On); Contact Configuration:SPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Spst, 2Pos, Mom, Rdm; Switch Operation Multicomp Pro - 24R7042 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Spst, 2Pos, Mom, Rdm; Switch Operation Multicomp Pro
24R7042
Keyswitch, Spst, 2Pos, Mom, Rdm; Switch Operation Multicomp Pro 24R7042
KEYSWITCH, SPST, 2POS, MOM, RDM; Switch Operation:Off-(On); Contact Configuration:SPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes

KEYSWITCH, SPST, 2POS, MOM, RDM; Switch Operation:Off-(On); Contact Configuration:SPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24R7042
Product Name Keyswitch, Spst, 2Pos, Mom, Rdm; Switch Operation Multicomp Pro
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 1450623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features Momentary; DustProof; Weather resistant or waterproof
View Details
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
H program - HWS - Step selector switch - HWSE7-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 7
View Details