multicomp PRO Keyswitch, Spst, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro NS106-1

Description
KEYSWITCH, SPST, 2POS, RDM, 1KEYPULL; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage RoHS Compliant: Yes
Datasheet
Description
KEYSWITCH, SPST, 2POS, RDM, 1KEYPULL; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keyswitch, Spst, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro - 24R7043 - Newark, An Avnet Company
Chicago, IL, United States
Keyswitch, Spst, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro
24R7043
Keyswitch, Spst, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro 24R7043
KEYSWITCH, SPST, 2POS, RDM, 1KEYPULL; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage RoHS Compliant: Yes

KEYSWITCH, SPST, 2POS, RDM, 1KEYPULL; Switch Operation:Off-On; Contact Configuration:SPST; Product Range:-; No. of Switch Positions:2 Position; Switch Terminals:-; Contact Current Max:1A; Contact Voltage AC Nom:250V; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24R7043
Product Name Keyswitch, Spst, 2Pos, Rdm, 1Keypull; Switch Operation Multicomp Pro
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1450629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details