multicomp PRO Braid, Desoldering, No Clean, 30M; Braid Material Multicore/loctite NC-AA WICK 1.5MM X 30M

Description
BRAID, DESOLDERING, NO CLEAN, 30M; Braid Material:Flux Coated Copper; Width:1.5mm; Length:30m; Product Range:-; Flux Type:No Clean; Roll Length:30m RoHS Compliant: NA
Datasheet
Description
BRAID, DESOLDERING, NO CLEAN, 30M; Braid Material:Flux Coated Copper; Width:1.5mm; Length:30m; Product Range:-; Flux Type:No Clean; Roll Length:30m RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid, Desoldering, No Clean, 30M; Braid Material Multicore/loctite - 14J4832 - Newark, An Avnet Company
Chicago, IL, United States
Braid, Desoldering, No Clean, 30M; Braid Material Multicore/loctite
14J4832
Braid, Desoldering, No Clean, 30M; Braid Material Multicore/loctite 14J4832
BRAID, DESOLDERING, NO CLEAN, 30M; Braid Material:Flux Coated Copper; Width:1.5mm; Length:30m; Product Range:-; Flux Type:No Clean; Roll Length:30m RoHS Compliant: NA

BRAID, DESOLDERING, NO CLEAN, 30M; Braid Material:Flux Coated Copper; Width:1.5mm; Length:30m; Product Range:-; Flux Type:No Clean; Roll Length:30m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 14J4832
Product Name Braid, Desoldering, No Clean, 30M; Braid Material Multicore/loctite
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024528 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details