multicomp PRO Terminal Block Eurostyle, 1 Position, 26-20Awg; Pitch Spacing Multicomp Pro MX322-25401

Description
TERMINAL BLOCK EUROSTYLE, 1 POSITION, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 1 POSITION, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 1 Position, 26-20Awg; Pitch Spacing Multicomp Pro - 04R7122 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 1 Position, 26-20Awg; Pitch Spacing Multicomp Pro
04R7122
Terminal Block Eurostyle, 1 Position, 26-20Awg; Pitch Spacing Multicomp Pro 04R7122
TERMINAL BLOCK EUROSTYLE, 1 POSITION, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:1Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 1 POSITION, 26-20AWG; Pitch Spacing:2.54mm; No. of Positions:1Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:-; Rated Voltage:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R7122
Product Name Terminal Block Eurostyle, 1 Position, 26-20Awg; Pitch Spacing Multicomp Pro
North American 26 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15298 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 50
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details