multicomp PRO Terminal Block Eurostyle, 1 Position, 24-14Awg; Pitch Spacing Multicomp Pro MX222-50801

Description
TERMINAL BLOCK EUROSTYLE, 1 POSITION, 24-14AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300VRoHS Compliant: Yes
Description
TERMINAL BLOCK EUROSTYLE, 1 POSITION, 24-14AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 1 Position, 24-14Awg; Pitch Spacing Multicomp Pro - 04R7121 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 1 Position, 24-14Awg; Pitch Spacing Multicomp Pro
04R7121
Terminal Block Eurostyle, 1 Position, 24-14Awg; Pitch Spacing Multicomp Pro 04R7121
TERMINAL BLOCK EUROSTYLE, 1 POSITION, 24-14AWG; Pitch Spacing:-; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300VRoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 1 POSITION, 24-14AWG; Pitch Spacing:-; No. of Positions:1Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300VRoHS Compliant: Yes

Supplier's Site
Terminal Block Eurostyle, 1Pos, 14Awg; Pitch Spacing Multicomp Pro - 29AK2649 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 1Pos, 14Awg; Pitch Spacing Multicomp Pro
29AK2649
Terminal Block Eurostyle, 1Pos, 14Awg; Pitch Spacing Multicomp Pro 29AK2649
TERMINAL BLOCK EUROSTYLE, 1POS, 14AWG; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V; Block RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 1POS, 14AWG; Pitch Spacing:-; No. of Positions:1Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:10A; Rated Voltage:300V; Block RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R7121
Product Name Terminal Block Eurostyle, 1 Position, 24-14Awg; Pitch Spacing Multicomp Pro
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.357 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Ground terminal block - 2001-1207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers