multicomp PRO Terminal Block Eurostyle, 1 Position, 24-14Awg; Pitch Spacing Multicomp Pro MX122-50801

Description
TERMINAL BLOCK EUROSTYLE, 1 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 1 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 1 Position, 24-14Awg; Pitch Spacing Multicomp Pro - 04R7120 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 1 Position, 24-14Awg; Pitch Spacing Multicomp Pro
04R7120
Terminal Block Eurostyle, 1 Position, 24-14Awg; Pitch Spacing Multicomp Pro 04R7120
TERMINAL BLOCK EUROSTYLE, 1 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:1Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 1 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:1Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R7120
Product Name Terminal Block Eurostyle, 1 Position, 24-14Awg; Pitch Spacing Multicomp Pro
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2847.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Through terminal block - 2002-1904 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details