multicomp PRO Connector, Phone Audio, Receptacle, 3 Position; No. Of Contacts Multicomp Pro MX-387GL

Description
CONNECTOR, PHONE AUDIO, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR, PHONE AUDIO, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Phone Audio, Receptacle, 3 Position; No. Of Contacts Multicomp Pro - 24M5044 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Receptacle, 3 Position; No. Of Contacts Multicomp Pro
24M5044
Connector, Phone Audio, Receptacle, 3 Position; No. Of Contacts Multicomp Pro 24M5044
CONNECTOR, PHONE AUDIO, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, RECEPTACLE, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:PCB Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site
3.5Mm Mini Audio Jack, R/a, 3Pos, Pcb Rohs Compliant Multicomp Pro - 58AK0047 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Mini Audio Jack, R/a, 3Pos, Pcb Rohs Compliant Multicomp Pro
58AK0047
3.5Mm Mini Audio Jack, R/a, 3Pos, Pcb Rohs Compliant Multicomp Pro 58AK0047
3.5MM MINI AUDIO JACK, R/A, 3POS, PCB ROHS COMPLIANT: YES

3.5MM MINI AUDIO JACK, R/A, 3POS, PCB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 24M5044 58AK0047
Product Name Connector, Phone Audio, Receptacle, 3 Position; No. Of Contacts Multicomp Pro 3.5Mm Mini Audio Jack, R/a, 3Pos, Pcb Rohs Compliant Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

USB Video Adapters - 2501179 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1404-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details