multicomp PRO Fast Recovery Diode, 15A, 200V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro MUR1520

Description
FAST RECOVERY DIODE, 15A, 200V, TO-220A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:35ns; Forward Surge Current:250A; No. of Pins:2 PinRoHS Compliant: Yes
Datasheet
Description
FAST RECOVERY DIODE, 15A, 200V, TO-220A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:35ns; Forward Surge Current:250A; No. of Pins:2 PinRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 15A, 200V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro - 17T4220 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 15A, 200V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro
17T4220
Fast Recovery Diode, 15A, 200V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro 17T4220
FAST RECOVERY DIODE, 15A, 200V, TO-220A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:35ns; Forward Surge Current:250A; No. of Pins:2 PinRoHS Compliant: Yes

FAST RECOVERY DIODE, 15A, 200V, TO-220A; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:35ns; Forward Surge Current:250A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 17T4220
Product Name Fast Recovery Diode, 15A, 200V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 400 volts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details