multicomp PRO Cat5 Rj50 Modular Plug, 10P10C, 1 Port; Modular Connector Type Multicomp MTPR-1010-U

Description
CAT5 RJ50 MODULAR PLUG, 10P10C, 1 PORT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
CAT5 RJ50 MODULAR PLUG, 10P10C, 1 PORT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj50 Modular Plug, 10P10C, 1 Port; Modular Connector Type Multicomp - 14N8145 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj50 Modular Plug, 10P10C, 1 Port; Modular Connector Type Multicomp
14N8145
Cat5 Rj50 Modular Plug, 10P10C, 1 Port; Modular Connector Type Multicomp 14N8145
CAT5 RJ50 MODULAR PLUG, 10P10C, 1 PORT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

CAT5 RJ50 MODULAR PLUG, 10P10C, 1 PORT; Modular Connector Type:RJ50 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8145
Product Name Cat5 Rj50 Modular Plug, 10P10C, 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products