multicomp PRO Cat5 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Multicomp MTP-88U-S

Description
CAT5 RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CAT5 RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Multicomp - 14N8144 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Multicomp
14N8144
Cat5 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Multicomp 14N8144
CAT5 RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT5 RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8144
Product Name Cat5 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-3258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers