multicomp PRO Cat5 Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp MTP-66U

Description
CAT5 RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CAT5 RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp - 14N8140 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp
14N8140
Cat5 Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp 14N8140
CAT5 RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT5 RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8140
Product Name Cat5 Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details