multicomp PRO Cat5 Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp MTP-66-U-S

Description
CAT5 RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CAT5 RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp - 14N8139 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp
14N8139
Cat5 Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp 14N8139
CAT5 RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT5 RJ12 MODULAR PLUG, 6 POSITION, 1 PORT; Modular Connector Type:Modular Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8139
Product Name Cat5 Rj12 Modular Plug, 6 Position, 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products