multicomp PRO Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp MTL-2503-B-MT

Description
TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Terminal Material:Brass; Mounting Hole Dia:3.65mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Terminal Material:Brass; Mounting Hole Dia:3.65mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp - 50N467 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp
50N467
Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp 50N467
TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Terminal Material:Brass; Mounting Hole Dia:3.65mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Terminal Material:Brass; Mounting Hole Dia:3.65mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 50N467
Product Name Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Bootlace Ferrules - 1787320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details