multicomp PRO Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp MTL-2503-A-MT

Description
TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Terminal Material:Brass; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Terminal Material:Brass; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp - 50N466 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp
50N466
Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp 50N466
TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Terminal Material:Brass; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE PCB DISCONNECT, 0.25IN; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Terminal Material:Brass; Mounting Hole Dia:3.5mm; Terminal Plating:Tin; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 50N466
Product Name Terminal, Male Pcb Disconnect, 0.25In; Tab Size Metric Multicomp
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details