multicomp PRO Terminal, Male Pcb Disconnect, 0.187In; Tab Size Metric Multicomp MTL-1802-A

Description
TERMINAL, MALE PCB DISCONNECT, 0.187IN; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:3.25mm; Terminal Plating:-; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE PCB DISCONNECT, 0.187IN; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:3.25mm; Terminal Plating:-; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Pcb Disconnect, 0.187In; Tab Size Metric Multicomp - 23N3664 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Pcb Disconnect, 0.187In; Tab Size Metric Multicomp
23N3664
Terminal, Male Pcb Disconnect, 0.187In; Tab Size Metric Multicomp 23N3664
TERMINAL, MALE PCB DISCONNECT, 0.187IN; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:3.25mm; Terminal Plating:-; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE PCB DISCONNECT, 0.187IN; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:3.25mm; Terminal Plating:-; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 23N3664
Product Name Terminal, Male Pcb Disconnect, 0.187In; Tab Size Metric Multicomp
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data