multicomp PRO Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp MTJ-88OX1-S

Description
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
Datasheet
Description
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp - 14N8134 - Newark, An Avnet Company
Chicago, IL, United States
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp
14N8134
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp 14N8134
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8134
Product Name Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers