multicomp PRO Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp MTJ-88FX1

Description
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
Description
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp - 14N8133 - Newark, An Avnet Company
Chicago, IL, United States
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp
14N8133
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp 14N8133
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8133
Product Name Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-589-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details