multicomp PRO Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp MTJ-88ARX1-LH

Description
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
Datasheet
Description
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp - 01P1689 - Newark, An Avnet Company
Chicago, IL, United States
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp
01P1689
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp 01P1689
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes

CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01P1689
Product Name Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-105-315-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details