multicomp PRO Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp MTJ-883X1

Description
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
Datasheet
Description
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp - 14N8136 - Newark, An Avnet Company
Chicago, IL, United States
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp
14N8136
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp 14N8136
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes

CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8136
Product Name Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
Industrial RJ - DRP10188411002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination IDC
View Details