multicomp PRO Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp MTJ-881X1

Description
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
Datasheet
Description
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp - 14N8135 - Newark, An Avnet Company
Chicago, IL, United States
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp
14N8135
Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp 14N8135
CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes

CAT5/CAT5E RJ45 MODULAR JACK 8 POSITION 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8135
Product Name Cat5/cat5E Rj45 Modular Jack 8 Position 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details