multicomp PRO Cat5/cat5E Rj25 Modular Jack 6 Position 1 Port; Modular Connector Type Multicomp MTJ-661X1

Description
CAT5/CAT5E RJ25 MODULAR JACK 6 POSITION 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes
Datasheet
Description
CAT5/CAT5E RJ25 MODULAR JACK 6 POSITION 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5/cat5E Rj25 Modular Jack 6 Position 1 Port; Modular Connector Type Multicomp - 14N8132 - Newark, An Avnet Company
Chicago, IL, United States
Cat5/cat5E Rj25 Modular Jack 6 Position 1 Port; Modular Connector Type Multicomp
14N8132
Cat5/cat5E Rj25 Modular Jack 6 Position 1 Port; Modular Connector Type Multicomp 14N8132
CAT5/CAT5E RJ25 MODULAR JACK 6 POSITION 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT5/CAT5E RJ25 MODULAR JACK 6 POSITION 1 PORT; Modular Connector Type:RJ25 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14N8132
Product Name Cat5/cat5E Rj25 Modular Jack 6 Position 1 Port; Modular Connector Type Multicomp
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products