multicomp PRO Fuse, Pcb, 200Ma, 250V, Slow Blow; Fuse Current Multicomp Pro MST 200MA 250V

Description
FUSE, PCB, 200mA, 250V, SLOW BLOW; Fuse Current:200mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 200mA, 250V, SLOW BLOW; Fuse Current:200mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 200Ma, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6784 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 200Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6784
Fuse, Pcb, 200Ma, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6784
FUSE, PCB, 200mA, 250V, SLOW BLOW; Fuse Current:200mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

FUSE, PCB, 200mA, 250V, SLOW BLOW; Fuse Current:200mA; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Length:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6784
Product Name Fuse, Pcb, 200Ma, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details