multicomp PRO Fuse, Pcb, 2.5A, 250V, Slow Blow; Fuse Current Multicomp Pro MST 2.5A 250V

Description
FUSE, PCB, 2.5A, 250V, SLOW BLOW; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Lead Length:22mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PCB, 2.5A, 250V, SLOW BLOW; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Lead Length:22mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 2.5A, 250V, Slow Blow; Fuse Current Multicomp Pro - 95M6782 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2.5A, 250V, Slow Blow; Fuse Current Multicomp Pro
95M6782
Fuse, Pcb, 2.5A, 250V, Slow Blow; Fuse Current Multicomp Pro 95M6782
FUSE, PCB, 2.5A, 250V, SLOW BLOW; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Lead Length:22mm RoHS Compliant: Yes

FUSE, PCB, 2.5A, 250V, SLOW BLOW; Fuse Current:2.5A; Voltage Rating VAC:250VAC; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Slow Blow; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100A; Lead Length:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 95M6782
Product Name Fuse, Pcb, 2.5A, 250V, Slow Blow; Fuse Current Multicomp Pro
Mounting Solderable (with leads)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers