multicomp PRO Solder Lug; Stud Size Metric Multicomp MS51535-4

Description
SOLDER LUG; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Insulator Material:Uninsulated ; Stud Size - Imperial:0.179"; Stud Size - Metric:4.55mm; Termination Method:Solder RoHS Compliant: Yes
Datasheet
Description
SOLDER LUG; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Insulator Material:Uninsulated ; Stud Size - Imperial:0.179"; Stud Size - Metric:4.55mm; Termination Method:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Lug; Stud Size Metric Multicomp - 63R8408 - Newark, An Avnet Company
Chicago, IL, United States
Solder Lug; Stud Size Metric Multicomp
63R8408
Solder Lug; Stud Size Metric Multicomp 63R8408
SOLDER LUG; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Insulator Material:Uninsulated ; Stud Size - Imperial:0.179"; Stud Size - Metric:4.55mm; Termination Method:Solder RoHS Compliant: Yes

SOLDER LUG; Stud Size - Metric:-; Terminal Material:Copper; Product Range:-; Connector Type:Solder Lug; Insulator Material:Uninsulated; Stud Size - Imperial:0.179"; Stud Size - Metric:4.55mm; Termination Method:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 63R8408
Product Name Solder Lug; Stud Size Metric Multicomp
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data