multicomp PRO Rca Phono, Rcpt, 1Pos, 8.3Mm; No. Of Contacts Multicomp Pro MR573P

Description
RCA PHONO, RCPT, 1POS, 8.3MM; No. of Contacts:1Contacts; Gender:Socket; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RCA PHONO, RCPT, 1POS, 8.3MM; No. of Contacts:1Contacts; Gender:Socket; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Phono, Rcpt, 1Pos, 8.3Mm; No. Of Contacts Multicomp Pro - 24M4879 - Newark, An Avnet Company
Chicago, IL, United States
Rca Phono, Rcpt, 1Pos, 8.3Mm; No. Of Contacts Multicomp Pro
24M4879
Rca Phono, Rcpt, 1Pos, 8.3Mm; No. Of Contacts Multicomp Pro 24M4879
RCA PHONO, RCPT, 1POS, 8.3MM; No. of Contacts:1Contacts; Gender:Socket; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

RCA PHONO, RCPT, 1POS, 8.3MM; No. of Contacts:1Contacts; Gender:Socket; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:8.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4879
Product Name Rca Phono, Rcpt, 1Pos, 8.3Mm; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M8G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Connector/Terminal/Pin - 20862767 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details