NPN silicon transistor in TO-92 package for RF applications, with a collector-emitter voltage rating of 80V, continuous collector current of 500mA, and power dissipation of 625mW at 25°C. The device has a transition frequency of 100MHz and operates over a junction temperature range of -55°C to +150°C. Physical dimensions are 4.32 to 5.33mm in height, 4.45 to 5.2mm in width, and 3.18 to 4.19mm in thickness. The part meets RoHS compliance.
BIPOLAR TRANSISTOR, NPN, 80V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 08N7668 |
| Product Name | Bipolar Transistor, Npn, 80V, To-92; Transistor Polarity Multicomp Pro |
| Polarity | NPN |