multicomp PRO Hook-Up Wire, 0.19Mm, 36Awg, Violet; Jacket Material Multicomp Pro MPRRW-V-105

Description
HOOK-UP WIRE, 0.19MM, 36AWG, VIOLET; Jacket Material:PU; Jacket Color:Violet; Wire Gauge:36SWG; Conductor Area CSA:-; Reel Length (Imperial):88ft; Reel Length (Metric):27m; Operating Temperature Max:120°C; Voltage Rating:1.5kV RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.19MM, 36AWG, VIOLET; Jacket Material:PU; Jacket Color:Violet; Wire Gauge:36SWG; Conductor Area CSA:-; Reel Length (Imperial):88ft; Reel Length (Metric):27m; Operating Temperature Max:120°C; Voltage Rating:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.19Mm, 36Awg, Violet; Jacket Material Multicomp Pro - 07WX0918 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.19Mm, 36Awg, Violet; Jacket Material Multicomp Pro
07WX0918
Hook-Up Wire, 0.19Mm, 36Awg, Violet; Jacket Material Multicomp Pro 07WX0918
HOOK-UP WIRE, 0.19MM, 36AWG, VIOLET; Jacket Material:PU; Jacket Color:Violet; Wire Gauge:36SWG; Conductor Area CSA:-; Reel Length (Imperial):88ft; Reel Length (Metric):27m; Operating Temperature Max:120°C; Voltage Rating:1.5kV RoHS Compliant: Yes

HOOK-UP WIRE, 0.19MM, 36AWG, VIOLET; Jacket Material:PU; Jacket Color:Violet; Wire Gauge:36SWG; Conductor Area CSA:-; Reel Length (Imperial):88ft; Reel Length (Metric):27m; Operating Temperature Max:120°C; Voltage Rating:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07WX0918
Product Name Hook-Up Wire, 0.19Mm, 36Awg, Violet; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details