multicomp PRO Wire, Wiring Pencil, 0.15Mm, Pink, 4 27M Spools, 1500V; Jacket Material Multicomp Pro MPRRW-P-105

Description
WIRE, WIRING PENCIL, 0.15MM, PINK, 4 27M SPOOLS, 1500V; Jacket Material:PU; Jacket Color:Pink; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):88.58ft; Reel Length (Metric):27m; Operating Temperature Max:120°C RoHS Compliant: Yes
Datasheet
Description
WIRE, WIRING PENCIL, 0.15MM, PINK, 4 27M SPOOLS, 1500V; Jacket Material:PU; Jacket Color:Pink; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):88.58ft; Reel Length (Metric):27m; Operating Temperature Max:120°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, Wiring Pencil, 0.15Mm, Pink, 4 27M Spools, 1500V; Jacket Material Multicomp Pro - 07WX0917 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Wiring Pencil, 0.15Mm, Pink, 4 27M Spools, 1500V; Jacket Material Multicomp Pro
07WX0917
Wire, Wiring Pencil, 0.15Mm, Pink, 4 27M Spools, 1500V; Jacket Material Multicomp Pro 07WX0917
WIRE, WIRING PENCIL, 0.15MM, PINK, 4 27M SPOOLS, 1500V; Jacket Material:PU; Jacket Color:Pink; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):88.58ft; Reel Length (Metric):27m; Operating Temperature Max:120°C RoHS Compliant: Yes

WIRE, WIRING PENCIL, 0.15MM, PINK, 4 27M SPOOLS, 1500V; Jacket Material:PU; Jacket Color:Pink; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):88.58ft; Reel Length (Metric):27m; Operating Temperature Max:120°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07WX0917
Product Name Wire, Wiring Pencil, 0.15Mm, Pink, 4 27M Spools, 1500V; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details