multicomp PRO Hook Up Wire; Jacket Material Multicomp Pro MPRRW-G-105

Description
HOOK UP WIRE; Jacket Material:PU; Jacket Color:Green; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):111.5ft; Reel Length (Metric):34m; No. of Max Strands x Strand Size:Solid; Voltage Rating:1.5kV RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE; Jacket Material:PU; Jacket Color:Green; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):111.5ft; Reel Length (Metric):34m; No. of Max Strands x Strand Size:Solid; Voltage Rating:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Multicomp Pro - 07WX0916 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Multicomp Pro
07WX0916
Hook Up Wire; Jacket Material Multicomp Pro 07WX0916
HOOK UP WIRE; Jacket Material:PU; Jacket Color:Green; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):111.5ft; Reel Length (Metric):34m; No. of Max Strands x Strand Size:Solid; Voltage Rating:1.5kV RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PU; Jacket Color:Green; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):111.5ft; Reel Length (Metric):34m; No. of Max Strands x Strand Size:Solid; Voltage Rating:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07WX0916
Product Name Hook Up Wire; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details