multicomp PRO Hook Up Wire; Jacket Material Multicomp Pro MPRRW-C-105

Description
HOOK UP WIRE; Jacket Material:PU; Jacket Color:Gold; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):111.5ft; Reel Length (Metric):34m; Operating Temperature Max:120°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE; Jacket Material:PU; Jacket Color:Gold; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):111.5ft; Reel Length (Metric):34m; Operating Temperature Max:120°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire; Jacket Material Multicomp Pro - 07WX0915 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire; Jacket Material Multicomp Pro
07WX0915
Hook Up Wire; Jacket Material Multicomp Pro 07WX0915
HOOK UP WIRE; Jacket Material:PU; Jacket Color:Gold; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):111.5ft; Reel Length (Metric):34m; Operating Temperature Max:120°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

HOOK UP WIRE; Jacket Material:PU; Jacket Color:Gold; Wire Gauge:36AWG; Conductor Area CSA:0.029mm²; Reel Length (Imperial):111.5ft; Reel Length (Metric):34m; Operating Temperature Max:120°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07WX0915
Product Name Hook Up Wire; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details