multicomp PRO Hook-Up Wire, 0.19Mm, 36Awg; Jacket Material Multicomp Pro MPRRW-A-105

Description
HOOK-UP WIRE, 0.19MM, 36AWG; Jacket Material:-; Jacket Color:Gold, Green, Pink, Violet; Wire Gauge:36SWG; Conductor Area CSA:0.028mm²; Reel Length (Imperial):88ft; Reel Length (Metric):27m; Operating Temperature Max:120°C RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.19MM, 36AWG; Jacket Material:-; Jacket Color:Gold, Green, Pink, Violet; Wire Gauge:36SWG; Conductor Area CSA:0.028mm²; Reel Length (Imperial):88ft; Reel Length (Metric):27m; Operating Temperature Max:120°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.19Mm, 36Awg; Jacket Material Multicomp Pro - 14J7726 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.19Mm, 36Awg; Jacket Material Multicomp Pro
14J7726
Hook-Up Wire, 0.19Mm, 36Awg; Jacket Material Multicomp Pro 14J7726
HOOK-UP WIRE, 0.19MM, 36AWG; Jacket Material:-; Jacket Color:Gold, Green, Pink, Violet; Wire Gauge:36SWG; Conductor Area CSA:0.028mm²; Reel Length (Imperial):88ft; Reel Length (Metric):27m; Operating Temperature Max:120°C RoHS Compliant: Yes

HOOK-UP WIRE, 0.19MM, 36AWG; Jacket Material:-; Jacket Color:Gold, Green, Pink, Violet; Wire Gauge:36SWG; Conductor Area CSA:0.028mm²; Reel Length (Imperial):88ft; Reel Length (Metric):27m; Operating Temperature Max:120°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14J7726
Product Name Hook-Up Wire, 0.19Mm, 36Awg; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details