HOOK-UP WIRE, 0.25MM, SOLID; Jacket Material:-; Jacket Color:-; Wire Gauge:-; Conductor Area CSA:0.05mm²; Reel Length (Imperial):62ft; Reel Length (Metric):19m; Operating Temperature Max:120°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 94M8761 |
| Product Name | Hook-Up Wire, 0.25Mm, Solid; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS |