multicomp PRO Jacket Material Multicomp Pro MPRRP-P-105

Description
Jacket Material:PU; Jacket Color:Pink; Wire Gauge:38AWG; Conductor Area CSA:0.018mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Datasheet
Description
Jacket Material:PU; Jacket Color:Pink; Wire Gauge:38AWG; Conductor Area CSA:0.018mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacket Material Multicomp Pro - 07WX0908 - Newark, An Avnet Company
Chicago, IL, United States
Jacket Material Multicomp Pro
07WX0908
Jacket Material Multicomp Pro 07WX0908
Jacket Material:PU; Jacket Color:Pink; Wire Gauge:38AWG; Conductor Area CSA:0.018mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Jacket Material:PU; Jacket Color:Pink; Wire Gauge:38AWG; Conductor Area CSA:0.018mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07WX0908
Product Name Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details