multicomp PRO Wire, 38Awg, Green, Pack4; Jacket Material Multicomp Pro MPRRP-G-105

Description
WIRE, 38AWG, GREEN, PACK4; Jacket Material:PU; Jacket Color:Green; Wire Gauge:38AWG; Conductor Area CSA:0.008mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; Voltage Rating:1.5kV RoHS Compliant: Yes
Datasheet
Description
WIRE, 38AWG, GREEN, PACK4; Jacket Material:PU; Jacket Color:Green; Wire Gauge:38AWG; Conductor Area CSA:0.008mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; Voltage Rating:1.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, 38Awg, Green, Pack4; Jacket Material Multicomp Pro - 07WX0907 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 38Awg, Green, Pack4; Jacket Material Multicomp Pro
07WX0907
Wire, 38Awg, Green, Pack4; Jacket Material Multicomp Pro 07WX0907
WIRE, 38AWG, GREEN, PACK4; Jacket Material:PU; Jacket Color:Green; Wire Gauge:38AWG; Conductor Area CSA:0.008mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; Voltage Rating:1.5kV RoHS Compliant: Yes

WIRE, 38AWG, GREEN, PACK4; Jacket Material:PU; Jacket Color:Green; Wire Gauge:38AWG; Conductor Area CSA:0.008mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m; Operating Temperature Max:120°C; Voltage Rating:1.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07WX0907
Product Name Wire, 38Awg, Green, Pack4; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details