multicomp PRO Wire, Wiring Pencil, 38Awg, Pk4 38M Spools, Copper, Asst; Jacket Material Multicomp Pro MPRRP-A-105

Description
WIRE, WIRING PENCIL, 38AWG, PK4 38M SPOOLS, COPPER, ASST; Jacket Material:-; Jacket Color:Gold, Green, Pink, Violet; Wire Gauge:38SWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m RoHS Compliant: Yes
Datasheet
Description
WIRE, WIRING PENCIL, 38AWG, PK4 38M SPOOLS, COPPER, ASST; Jacket Material:-; Jacket Color:Gold, Green, Pink, Violet; Wire Gauge:38SWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire, Wiring Pencil, 38Awg, Pk4 38M Spools, Copper, Asst; Jacket Material Multicomp Pro - 20J5555 - Newark, An Avnet Company
Chicago, IL, United States
Wire, Wiring Pencil, 38Awg, Pk4 38M Spools, Copper, Asst; Jacket Material Multicomp Pro
20J5555
Wire, Wiring Pencil, 38Awg, Pk4 38M Spools, Copper, Asst; Jacket Material Multicomp Pro 20J5555
WIRE, WIRING PENCIL, 38AWG, PK4 38M SPOOLS, COPPER, ASST; Jacket Material:-; Jacket Color:Gold, Green, Pink, Violet; Wire Gauge:38SWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m RoHS Compliant: Yes

WIRE, WIRING PENCIL, 38AWG, PK4 38M SPOOLS, COPPER, ASST; Jacket Material:-; Jacket Color:Gold, Green, Pink, Violet; Wire Gauge:38SWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):124ft; Reel Length (Metric):38m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20J5555
Product Name Wire, Wiring Pencil, 38Awg, Pk4 38M Spools, Copper, Asst; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details