multicomp PRO Prototype Board, Eurocard, 160Mm X 100Mm; Board Type Multicomp Pro MPRRB-007

Description
PROTOTYPE BOARD, EUROCARD, 160MM X 100MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet
Description
PROTOTYPE BOARD, EUROCARD, 160MM X 100MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototype Board, Eurocard, 160Mm X 100Mm; Board Type Multicomp Pro - 68C0444 - Newark, An Avnet Company
Chicago, IL, United States
Prototype Board, Eurocard, 160Mm X 100Mm; Board Type Multicomp Pro
68C0444
Prototype Board, Eurocard, 160Mm X 100Mm; Board Type Multicomp Pro 68C0444
PROTOTYPE BOARD, EUROCARD, 160MM X 100MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.6mm RoHS Compliant: Yes

PROTOTYPE BOARD, EUROCARD, 160MM X 100MM; Board Type:Eurocard; Board Material:Epoxy Glass Composite; Hole Diameter:1mm; External Height:100mm; External Width:160mm; Board Thickness:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 68C0444
Product Name Prototype Board, Eurocard, 160Mm X 100Mm; Board Type Multicomp Pro
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MAR-6SM,WW107,50 OHM / RoHS - TB-411-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2837544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet
Ports Ethernet
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details