The DC-DC Converter, part number 30AJ5510, is a 6W isolated converter designed for a wide range of applications, including medical, industrial control, and communication systems. It operates with an ultra-wide input voltage range of 9 to 36 VDC and provides a regulated output of 3.3 V at a maximum current of 1.35 A. The converter features high efficiency, reaching up to 87%, and has low no-load power consumption of 0.12 W. This model includes essential protections such as input under-voltage, output short-circuit, and over-current protection. It is capable of withstanding an isolation test voltage of 1.6 kVDC, ensuring safety in sensitive applications. The operating temperature range is extensive, from -40°C to +105°C, making it suitable for harsh environments. The compact SIP package and industry-standard pin-out facilitate easy integration into various designs. The product is RoHS compliant, aligning with environmental regulations.
DC-DC CONVERTER, 3.3V, 1.35A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 30AJ5510 |
| Product Name | Dc-Dc Converter, 3.3V, 1.35A Rohs Compliant Multicomp Pro |
| Type | DC-DC Converter |