Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
MULTICOMP PRO
MPRA4812ZP-10W -- DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Multicomp Pro
MPRA4812ZP-10W
Description
DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Multicomp Pro
30AJ5502
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Multicomp Pro
30AJ5502
DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES
DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
30AJ5502
Product Name
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Multicomp Pro
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
Programmable Power / 4U Programmable DC Power
hea6950-ea-bt-20920-120-4u-32169
Specs
Form Factor
Rack Mount
AC Output Voltage
0.0 to 920.0 volts
AC Output Current
0.0 to 120 amps
View Details
ABB Measurement & Analytics
Microprocessor-ControlledElectronic Unit
EBN861
Specs
Type
Programmable Power Supply
Applications
Instrumentation
Operating Temperature
-25 to 55 C (-13 to 131 F)
View Details
Micross Components, Inc.
Space Products
LS2801R5S
Specs
Type
DC-DC Converter
Applications
Space Products
Operating Temperature
85 C (185 F)
View Details
TE Connectivity
Power Supplies
5000004629-SE
Specs
DC Output Voltage
12.0 volts
DC Output Current
1 amps
View Details