multicomp PRO Antenna, 2.4/5Ghz, Outdoor, N Type; Antenna Type Multicomp Pro MPOS-ISMDB-0507-C0

Description
ANTENNA, 2.4/5GHZ, OUTDOOR, N TYPE; Antenna Type:ISM Band; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:7dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes
Datasheet
Description
ANTENNA, 2.4/5GHZ, OUTDOOR, N TYPE; Antenna Type:ISM Band; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:7dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, 2.4/5Ghz, Outdoor, N Type; Antenna Type Multicomp Pro - 25R4874 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.4/5Ghz, Outdoor, N Type; Antenna Type Multicomp Pro
25R4874
Antenna, 2.4/5Ghz, Outdoor, N Type; Antenna Type Multicomp Pro 25R4874
ANTENNA, 2.4/5GHZ, OUTDOOR, N TYPE; Antenna Type:ISM Band; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:7dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

ANTENNA, 2.4/5GHZ, OUTDOOR, N TYPE; Antenna Type:ISM Band; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:7dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarisation:-; Product Range:-; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 25R4874
Product Name Antenna, 2.4/5Ghz, Outdoor, N Type; Antenna Type Multicomp Pro
Gain 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 5dBi Rubber Duck Antenna With 1.13mm Cable (L-10CM ) + UFL Connector (Movable Body) - ET-WI5R-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details