multicomp PRO Antenna, Linear, 2.3-2.69Ghz, 2Dbi; Antenna Type Multicomp Pro MPOE-LTE-04-016-CN

Description
ANTENNA, LINEAR, 2.3-2.69GHZ, 2DBI; Antenna Type:Omni-directiona l; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:N Connector; Gain:2dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes
Datasheet
Description
ANTENNA, LINEAR, 2.3-2.69GHZ, 2DBI; Antenna Type:Omni-directiona l; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:N Connector; Gain:2dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Linear, 2.3-2.69Ghz, 2Dbi; Antenna Type Multicomp Pro - 62AC0813 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Linear, 2.3-2.69Ghz, 2Dbi; Antenna Type Multicomp Pro
62AC0813
Antenna, Linear, 2.3-2.69Ghz, 2Dbi; Antenna Type Multicomp Pro 62AC0813
ANTENNA, LINEAR, 2.3-2.69GHZ, 2DBI; Antenna Type:Omni-directiona l; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:N Connector; Gain:2dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes

ANTENNA, LINEAR, 2.3-2.69GHZ, 2DBI; Antenna Type:Omni-directional; Frequency Min:2.3GHz; Frequency Max:2.69GHz; Antenna Mounting:N Connector; Gain:2dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 62AC0813
Product Name Antenna, Linear, 2.3-2.69Ghz, 2Dbi; Antenna Type Multicomp Pro
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1408041 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 800.0 to ? MHz
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details