multicomp PRO Antenna, Linear, 2.5-2.69Ghz, 3.2Dbi; Antenna Type Multicomp Pro MPOA-LTE-01-01-GTT

Description
ANTENNA, LINEAR, 2.5-2.69GHZ, 3.2DBI; Antenna Type:Omni-directiona l; Frequency Min:2.5GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:3.2dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes
Datasheet
Description
ANTENNA, LINEAR, 2.5-2.69GHZ, 3.2DBI; Antenna Type:Omni-directiona l; Frequency Min:2.5GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:3.2dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Linear, 2.5-2.69Ghz, 3.2Dbi; Antenna Type Multicomp Pro - 62AC0810 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Linear, 2.5-2.69Ghz, 3.2Dbi; Antenna Type Multicomp Pro
62AC0810
Antenna, Linear, 2.5-2.69Ghz, 3.2Dbi; Antenna Type Multicomp Pro 62AC0810
ANTENNA, LINEAR, 2.5-2.69GHZ, 3.2DBI; Antenna Type:Omni-directiona l; Frequency Min:2.5GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:3.2dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes

ANTENNA, LINEAR, 2.5-2.69GHZ, 3.2DBI; Antenna Type:Omni-directional; Frequency Min:2.5GHz; Frequency Max:2.69GHz; Antenna Mounting:SMA Connector; Gain:3.2dB; VSWR:2; Input Power:2W; Input Impedance:50ohm; Antenna Polarisation:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 62AC0810
Product Name Antenna, Linear, 2.5-2.69Ghz, 3.2Dbi; Antenna Type Multicomp Pro
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-6 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details
RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers