multicomp PRO Cap, 0.33Uf, 400V, Film, Radial; Capacitance Multicomp Pro MPMPP400P33J0I200

Description
CAP, 0.33UF, 400V, FILM, RADIAL; Capacitance:0.33µF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
Description
CAP, 0.33UF, 400V, FILM, RADIAL; Capacitance:0.33µF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 0.33OºF, 400V Film Capacitor from the MPMPP series features a metallized polypropylene film construction, which provides low loss at high frequencies and a small inherent temperature rise. It is designed for applications in high frequency, DC, AC, and pulse circuits, making it suitable for S-correction circuits in large screen monitors and color TVs. The capacitor has a rated temperature of +85°C and operates within a temperature range of -40°C to +105°C. It offers a capacitance tolerance of ±5% and a voltage proof of 1.6 times the rated voltage for 5 seconds. The insulation resistance is rated at a minimum of 100,000 MΩ for capacitance values up to 0.33OºF. The leads are made from tinned copper-base alloy wire, and the coating is a flame retardant epoxy resin. This component is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The 0.33OºF, 400V Film Capacitor from the MPMPP series features a metallized polypropylene film construction, which provides low loss at high frequencies and a small inherent temperature rise. It is designed for applications in high frequency, DC, AC, and pulse circuits, making it suitable for S-correction circuits in large screen monitors and color TVs. The capacitor has a rated temperature of +85°C and operates within a temperature range of -40°C to +105°C. It offers a capacitance tolerance of ±5% and a voltage proof of 1.6 times the rated voltage for 5 seconds. The insulation resistance is rated at a minimum of 100,000 MΩ for capacitance values up to 0.33OºF. The leads are made from tinned copper-base alloy wire, and the coating is a flame retardant epoxy resin. This component is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.33Uf, 400V, Film, Radial; Capacitance Multicomp Pro - 21AH3412 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 400V, Film, Radial; Capacitance Multicomp Pro
21AH3412
Cap, 0.33Uf, 400V, Film, Radial; Capacitance Multicomp Pro 21AH3412
CAP, 0.33UF, 400V, FILM, RADIAL; Capacitance:0.33µF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 0.33UF, 400V, FILM, RADIAL; Capacitance:0.33µF; Voltage Rating:400V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3412
Product Name Cap, 0.33Uf, 400V, Film, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - C11CF5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 2002-103MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details