multicomp PRO Capacitor, 0.1Uf, 50V, Y5V, Radial; Capacitance Multicomp Pro MPMLR50V104MY5VTB2.5

Description
CAPACITOR, 0.1UF, 50V, Y5V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded
Datasheet
Description
CAPACITOR, 0.1UF, 50V, Y5V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 0.1Uf, 50V, Y5V, Radial; Capacitance Multicomp Pro - 68AH8541 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.1Uf, 50V, Y5V, Radial; Capacitance Multicomp Pro
68AH8541
Capacitor, 0.1Uf, 50V, Y5V, Radial; Capacitance Multicomp Pro 68AH8541
CAPACITOR, 0.1UF, 50V, Y5V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded

CAPACITOR, 0.1UF, 50V, Y5V, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Y5V; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 68AH8541
Product Name Capacitor, 0.1Uf, 50V, Y5V, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details