multicomp PRO Capacitor, 30Pf, 100V, Np0, Radial; Capacitance Multicomp Pro MPMLR100V300JNPOTB2.5

Description
CAPACITOR, 30PF, 100V, NP0, RADIAL; Capacitance:30pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded
Datasheet
Description
CAPACITOR, 30PF, 100V, NP0, RADIAL; Capacitance:30pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 30Pf, 100V, Np0, Radial; Capacitance Multicomp Pro - 68AH8537 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 30Pf, 100V, Np0, Radial; Capacitance Multicomp Pro
68AH8537
Capacitor, 30Pf, 100V, Np0, Radial; Capacitance Multicomp Pro 68AH8537
CAPACITOR, 30PF, 100V, NP0, RADIAL; Capacitance:30pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded

CAPACITOR, 30PF, 100V, NP0, RADIAL; Capacitance:30pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 68AH8537
Product Name Capacitor, 30Pf, 100V, Np0, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers