multicomp PRO Cap, 0.68Uf, 400V, Film, Radial; Capacitance Multicomp Pro MPMEF400P68J0I200

Description
CAP, 0.68UF, 400V, FILM, RADIAL; Capacitance:0.68µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
Datasheet
Description
CAP, 0.68UF, 400V, FILM, RADIAL; Capacitance:0.68µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.68Uf, 400V, Film, Radial; Capacitance Multicomp Pro - 21AH3372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Uf, 400V, Film, Radial; Capacitance Multicomp Pro
21AH3372
Cap, 0.68Uf, 400V, Film, Radial; Capacitance Multicomp Pro 21AH3372
CAP, 0.68UF, 400V, FILM, RADIAL; Capacitance:0.68µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 0.68UF, 400V, FILM, RADIAL; Capacitance:0.68µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3372
Product Name Cap, 0.68Uf, 400V, Film, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polyester; PET (Polyester)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSM-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details